RS Components, Ltd. Plastic Sheets 7048217

Description
RS PRO Grey PVC sht,1000x1000x12mm
Request a Quote
Description
RS PRO Grey PVC sht,1000x1000x12mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 7048217 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
7048217
Plastic Sheets 7048217
RS PRO Grey PVC sht,1000x1000x12mm

RS PRO Grey PVC sht,1000x1000x12mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 7048217
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 7698736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pc
Thickness 0.1181 inch (3 mm)
View Details
Plastic Sheets - 680577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pehd
Thickness 0.1575 inch (4 mm)
View Details
Rubber Sheets - 5063208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.1181 inch (3 mm)
View Details
Plastic Rods - 2577287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 1.77 inch (45 mm)
View Details