RS Components, Ltd. Plastic Sheets 7048201

Description
RS PRO Grey PVC sht,1000x1000x4.5mm
Request a Quote
Description
RS PRO Grey PVC sht,1000x1000x4.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Sheets - 7048201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Sheets
7048201
Plastic Sheets 7048201
RS PRO Grey PVC sht,1000x1000x4.5mm

RS PRO Grey PVC sht,1000x1000x4.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 7048201
Product Name Plastic Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 1970118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Ptfe
Thickness 0.9843 inch (25 mm)
View Details
Plastic Sheets - 2586607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pc
Thickness 0.0591 inch (1.5 mm)
View Details
Rubber Sheets - 205466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0039 inch (0.1000 mm)
View Details
Rubber Sheets - 205512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.3937 inch (10 mm)
View Details