Allied Electronics, Inc. Photoconductive Cell; 150 Ohms (Typ.) @100 ftc; 1000 Kilohms (Min.); 690 nm 70136800

Description
TO-8 Photoconductive Cell Five photoconductive materials Tolerance: ± 40% The Silonex TO-5 series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials. Most of these devices are also available in a hermetic package.
Description
TO-8 Photoconductive Cell Five photoconductive materials Tolerance: ± 40% The Silonex TO-5 series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials. Most of these devices are also available in a hermetic package.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Photoconductive Cell; 150 Ohms (Typ.) @100 ftc; 1000 Kilohms (Min.); 690 nm
70136800
Photoconductive Cell; 150 Ohms (Typ.) @100 ftc; 1000 Kilohms (Min.); 690 nm 70136800
TO-8 Photoconductive Cell Five photoconductive materials Tolerance: ± 40% The Silonex TO-5 series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials. Most of these devices are also available in a hermetic package.

TO-8 Photoconductive Cell

  • Five photoconductive materials
  • Tolerance: ± 40%
    The Silonex TO-5 series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials. Most of these devices are also available in a hermetic package.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Photoconductive Cells
Product Number 70136800
Product Name Photoconductive Cell; 150 Ohms (Typ.) @100 ftc; 1000 Kilohms (Min.); 690 nm
Package Type TO-8
Mounting Option Surface Mount
Lead Length 38 mm (1.5 inch)
Peak Wavelength 690 nm (6900 Å)
Resistance On 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products