Allied Electronics, Inc. Photocell; 1500 Kilohms (Min.); 615 nm;250 Vpeak (Max.); 500 mW @ 25 degC; TO 70136809

Description
Photocell, 500 mW @ 25 °C Power Dissipation, TO-8 Package, 38 mm (Nom.) Lead Length Five conductive materials Tolerance: ± 40% @ 1 ftc, ± 33% @ 2 ftc The TO-8 series of photoconductive provide up to eight standard resistance ranges in CdS or CdSe materials.
Description
Photocell, 500 mW @ 25 °C Power Dissipation, TO-8 Package, 38 mm (Nom.) Lead Length Five conductive materials Tolerance: ± 40% @ 1 ftc, ± 33% @ 2 ftc The TO-8 series of photoconductive provide up to eight standard resistance ranges in CdS or CdSe materials.

Suppliers

Company
Product
Description
Supplier Links
Photocell; 1500 Kilohms (Min.); 615 nm;250 Vpeak (Max.); 500 mW @ 25 degC; TO - 70136809 - Allied Electronics, Inc.
Fort Worth, TX, USA
Photocell; 1500 Kilohms (Min.); 615 nm;250 Vpeak (Max.); 500 mW @ 25 degC; TO
70136809
Photocell; 1500 Kilohms (Min.); 615 nm;250 Vpeak (Max.); 500 mW @ 25 degC; TO 70136809
Photocell, 500 mW @ 25 °C Power Dissipation, TO-8 Package, 38 mm (Nom.) Lead Length Five conductive materials Tolerance: ± 40% @ 1 ftc, ± 33% @ 2 ftc The TO-8 series of photoconductive provide up to eight standard resistance ranges in CdS or CdSe materials.

Photocell, 500 mW @ 25 °C Power Dissipation, TO-8 Package, 38 mm (Nom.) Lead Length

  • Five conductive materials
  • Tolerance: ± 40% @ 1 ftc, ± 33% @ 2 ftc
    The TO-8 series of photoconductive provide up to eight standard resistance ranges in CdS or CdSe materials.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Photoconductive Cells
Product Number 70136809
Product Name Photocell; 1500 Kilohms (Min.); 615 nm;250 Vpeak (Max.); 500 mW @ 25 degC; TO
Package Type TO-8
Mounting Option Surface Mount
Lead Length 38 mm (1.5 inch)
Peak Wavelength 615 nm (6150 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Photocell; 20 M (Min.); 515 nm; 320 Vpeak (Max.); 125 mW @ 25 degC; TO-5; -60 - 70136725 - Allied Electronics, Inc.
Specs
Package Type TO-5
Mounting Option Surface Mount
Lead Length 31 mm (1.22 inch)
View Details
Photocell; 20 M (Min.); 515 nm; 320 Vpeak (Max.); 125 mW @ 25 degC; TO-5; -60 - 70136801 - Allied Electronics, Inc.
Specs
Package Type TO-5
Mounting Option Surface Mount
Lead Length 31 mm (1.22 inch)
View Details