Allied Electronics, Inc. Photocell; 0.80 Megohms (Min.); 515 nm;80 Vpeak (Max.); 50 mW @ 25 degC; TO-18 70136797

Description
Photocell, 50 mW @ 25 °C Power Dissipation, TO-18 Package, 38 mm Lead Length Six photoconductive materials Tolerance: ± 40% @ 1 ftc, ± 33% @ 2 ftc The TO-18 hermetic flat lens package series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials.
Description
Photocell, 50 mW @ 25 °C Power Dissipation, TO-18 Package, 38 mm Lead Length Six photoconductive materials Tolerance: ± 40% @ 1 ftc, ± 33% @ 2 ftc The TO-18 hermetic flat lens package series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials.

Suppliers

Company
Product
Description
Supplier Links
Photocell; 0.80 Megohms (Min.); 515 nm;80 Vpeak (Max.); 50 mW @ 25 degC; TO-18 - 70136797 - Allied Electronics, Inc.
Fort Worth, TX, USA
Photocell; 0.80 Megohms (Min.); 515 nm;80 Vpeak (Max.); 50 mW @ 25 degC; TO-18
70136797
Photocell; 0.80 Megohms (Min.); 515 nm;80 Vpeak (Max.); 50 mW @ 25 degC; TO-18 70136797
Photocell, 50 mW @ 25 °C Power Dissipation, TO-18 Package, 38 mm Lead Length Six photoconductive materials Tolerance: ± 40% @ 1 ftc, ± 33% @ 2 ftc The TO-18 hermetic flat lens package series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials.

Photocell, 50 mW @ 25 °C Power Dissipation, TO-18 Package, 38 mm Lead Length

  • Six photoconductive materials
  • Tolerance: ± 40% @ 1 ftc, ± 33% @ 2 ftc
    The TO-18 hermetic flat lens package series of photocells provide up to seven standard resistance ranges in CdS or CdSe materials.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Photoconductive Cells
Product Number 70136797
Product Name Photocell; 0.80 Megohms (Min.); 515 nm;80 Vpeak (Max.); 50 mW @ 25 degC; TO-18
Package Type TO-18
Mounting Option Surface Mount
Lead Length 38 mm (1.5 inch)
Peak Wavelength 515 nm (5150 Å)
Unlock Full Specs
to access all available technical data

Similar Products