RS Components, Ltd. 7009271

Description
This series of miniature PIR presence/absence detectors provide automatic control of lighting loads with optional manual control. The units come complete with flush fixing clip allowing unobtrusive flush mounting into ceiling tiles or solid ceilings.,Three models are available:Basic, Premium and Direct Dimming. They will all switch incandescent, fluorescent and compact fluorescent lighting. The Direct Dimming variant controls DSI or DALI digital dimming ballasts.,All the units detect motion using a PIR sensor and switches the load on. When the area is no longer occupied, the load will switch off after an adjustably time out period.,An integral IR sensor in the units allow the remote control of both the output lux levels and lights on/off override using the optional user handset. Alternatively, manual adjustments can be made to the sensitivity, lux and time settings using the controls accessible at the rear of the unit. Remote controllability options (time out and lux) are dependent upon detector model. PIR Sensor detects movement. Receives commands from an IR handset. Light level sensor measures light level. IP40 rated. Type Class 2 Controller Type = Detector Sensor Type = PIR/Daylight Voltage Rating = 220 - 240 V ac Mount Type = Ceiling Range = 2.8 m Diameter = 28mm Time Delay = 20 min Height = 22mm
Request a Quote
Description
This series of miniature PIR presence/absence detectors provide automatic control of lighting loads with optional manual control. The units come complete with flush fixing clip allowing unobtrusive flush mounting into ceiling tiles or solid ceilings.,Three models are available:Basic, Premium and Direct Dimming. They will all switch incandescent, fluorescent and compact fluorescent lighting. The Direct Dimming variant controls DSI or DALI digital dimming ballasts.,All the units detect motion using a PIR sensor and switches the load on. When the area is no longer occupied, the load will switch off after an adjustably time out period.,An integral IR sensor in the units allow the remote control of both the output lux levels and lights on/off override using the optional user handset. Alternatively, manual adjustments can be made to the sensitivity, lux and time settings using the controls accessible at the rear of the unit. Remote controllability options (time out and lux) are dependent upon detector model. PIR Sensor detects movement. Receives commands from an IR handset. Light level sensor measures light level. IP40 rated. Type Class 2 Controller Type = Detector Sensor Type = PIR/Daylight Voltage Rating = 220 - 240 V ac Mount Type = Ceiling Range = 2.8 m Diameter = 28mm Time Delay = 20 min Height = 22mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7009271 - RS Components, Ltd.
Corby, Northants, United Kingdom
This series of miniature PIR presence/absence detectors provide automatic control of lighting loads with optional manual control. The units come complete with flush fixing clip allowing unobtrusive flush mounting into ceiling tiles or solid ceilings.,Three models are available:Basic, Premium and Direct Dimming. They will all switch incandescent, fluorescent and compact fluorescent lighting. The Direct Dimming variant controls DSI or DALI digital dimming ballasts.,All the units detect motion using a PIR sensor and switches the load on. When the area is no longer occupied, the load will switch off after an adjustably time out period.,An integral IR sensor in the units allow the remote control of both the output lux levels and lights on/off override using the optional user handset. Alternatively, manual adjustments can be made to the sensitivity, lux and time settings using the controls accessible at the rear of the unit. Remote controllability options (time out and lux) are dependent upon detector model. PIR Sensor detects movement. Receives commands from an IR handset. Light level sensor measures light level. IP40 rated. Type Class 2 Controller Type = Detector Sensor Type = PIR/Daylight Voltage Rating = 220 - 240 V ac Mount Type = Ceiling Range = 2.8 m Diameter = 28mm Time Delay = 20 min Height = 22mm

This series of miniature PIR presence/absence detectors provide automatic control of lighting loads with optional manual control. The units come complete with flush fixing clip allowing unobtrusive flush mounting into ceiling tiles or solid ceilings.,Three models are available:Basic, Premium and Direct Dimming. They will all switch incandescent, fluorescent and compact fluorescent lighting. The Direct Dimming variant controls DSI or DALI digital dimming ballasts.,All the units detect motion using a PIR sensor and switches the load on. When the area is no longer occupied, the load will switch off after an adjustably time out period.,An integral IR sensor in the units allow the remote control of both the output lux levels and lights on/off override using the optional user handset. Alternatively, manual adjustments can be made to the sensitivity, lux and time settings using the controls accessible at the rear of the unit. Remote controllability options (time out and lux) are dependent upon detector model.
PIR Sensor detects movement. Receives commands from an IR handset. Light level sensor measures light level. IP40 rated. Type Class 2
Controller Type = Detector
Sensor Type = PIR/Daylight
Voltage Rating = 220 - 240 V ac
Mount Type = Ceiling
Range = 2.8 m
Diameter = 28mm
Time Delay = 20 min
Height = 22mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lighting Controls
Product Number 7009271
Controller Type Occupancy (Motion) Sensor; Detector
Unlock Full Specs
to access all available technical data

Similar Products

 - 4721486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Detector
Voltage 208-230/240V; 230 V ac
Mounting Wall/Ceiling
View Details
 - 6566001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 230 V ac
Number of lamps 1
View Details
 - 1363591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type LED remote Controller
View Details
 - 743016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Sensor Switch
Voltage 208-230/240V; 277 VAC 60 Hz; 220 - 270 V ac
Mounting Wall/Ceiling
View Details