RS Components, Ltd. 2409314

Description
Staircase lighting timer, can also be used for courtyard, garden, garage, storeroom and cellar lighting, as well as ventilators, dryers and other electrical technology. Lighting Switch Type = Staircase Supply Voltage = 230 V ac Number of Channels = 1 Adjustment Range = 1 - 20min Contact Configuration = SPDT Depth = 58mm Height = 86mm Switch Configuration = SPDT
Request a Quote
Description
Staircase lighting timer, can also be used for courtyard, garden, garage, storeroom and cellar lighting, as well as ventilators, dryers and other electrical technology. Lighting Switch Type = Staircase Supply Voltage = 230 V ac Number of Channels = 1 Adjustment Range = 1 - 20min Contact Configuration = SPDT Depth = 58mm Height = 86mm Switch Configuration = SPDT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2409314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Staircase lighting timer, can also be used for courtyard, garden, garage, storeroom and cellar lighting, as well as ventilators, dryers and other electrical technology. Lighting Switch Type = Staircase Supply Voltage = 230 V ac Number of Channels = 1 Adjustment Range = 1 - 20min Contact Configuration = SPDT Depth = 58mm Height = 86mm Switch Configuration = SPDT

Staircase lighting timer, can also be used for courtyard, garden, garage, storeroom and cellar lighting, as well as ventilators, dryers and other electrical technology.
Lighting Switch Type = Staircase
Supply Voltage = 230 V ac
Number of Channels = 1
Adjustment Range = 1 - 20min
Contact Configuration = SPDT
Depth = 58mm
Height = 86mm
Switch Configuration = SPDT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Lighting Controls
Product Number 2409314
Controller Type Time Clock Config
Unlock Full Specs
to access all available technical data

Similar Products

 - 1385677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 230 - 240 V ac
Number of lamps 1
View Details
 - 1385678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 230 - 240 V ac
Number of lamps 1
View Details
 - 6566001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Time Clock Config
Voltage 208-230/240V; 230 V ac
Number of lamps 1
View Details
 - 7962003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; Presence Detector
Voltage 208-230/240V; 220 - 240 V ac
Mounting Wall/Ceiling
View Details