RS Components, Ltd. Hoists 7938719

Description
Yale UNOplus ratchet lever hoist, 6000kg
Request a Quote
Description
Yale UNOplus ratchet lever hoist, 6000kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hoists - 7938719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hoists
7938719
Hoists 7938719
Yale UNOplus ratchet lever hoist, 6000kg

Yale UNOplus ratchet lever hoist, 6000kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hoists
Product Number 7938719
Product Name Hoists
Load Capacity 13230 lbs (6000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Hoists - 2542606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 4.9 ft (15 dm)
View Details
Hoists - 2542605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lift 4.9 ft (15 dm)
View Details
Hoists - 6843816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 1102 lbs (500 kg)
Lift 9.8 ft (30 dm)
View Details
Hoists - 6843838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electric
Load Capacity 551 lbs (250 kg)
Lift 9.8 ft (30 dm)
View Details