RS Components, Ltd. Rubber Sheets 205499

Description
RS PRO 1001115 Rubber Sheet
Request a Quote
Description
RS PRO 1001115 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 205499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
205499
Rubber Sheets 205499
RS PRO 1001115 Rubber Sheet

RS PRO 1001115 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 205499
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 824676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pmma
Thickness 0.1969 inch (5 mm)
View Details
Plastic Sheets - 7048226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pc
Thickness 0.0591 inch (1.5 mm)
View Details
Rubber Sheets - 205469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0118 inch (0.3000 mm)
View Details
Plastic Rods - 2820581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 0.6299 inch (16 mm)
View Details