RS Components, Ltd. Plastic Rods 680230

Description
Nylon 66 rod stock,1m L 6mm dia
Request a Quote
Description
Nylon 66 rod stock,1m L 6mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 680230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
680230
Plastic Rods 680230
Nylon 66 rod stock,1m L 6mm dia

Nylon 66 rod stock,1m L 6mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 680230
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 1935317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 2.95 inch (75 mm)
View Details
Plastic Rods - 752587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 1.26 inch (32 mm)
View Details
Rubber Sheets - 5062974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Flurocarbon
Thickness 0.0591 inch (1.5 mm)
View Details
Plastic Rods - 636316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polyisoprene
Width / O.D. 1 inch (25.4 mm)
View Details