RS Components, Ltd. 6778746

Description
Brought to you under the trusted RS Pro brand, these castellated terminal posts are ideal for test and measurement applications. Safety bungs are available to fit into the top part of the terminals. The bungs fit flush to stop any insertion of either a probe or a plug to the conductive socket. See stock no. 261-5064 Colour = Red Hole Diameter = 4mm Current Rating = 30A Thread Size = 2BA Insulated = Yes Body Material = Glass Fibre Reinforced Nylon, PP Maximum Panel Thickness = 7mm Height Above Panel = 33mm
Request a Quote
Description
Brought to you under the trusted RS Pro brand, these castellated terminal posts are ideal for test and measurement applications. Safety bungs are available to fit into the top part of the terminals. The bungs fit flush to stop any insertion of either a probe or a plug to the conductive socket. See stock no. 261-5064 Colour = Red Hole Diameter = 4mm Current Rating = 30A Thread Size = 2BA Insulated = Yes Body Material = Glass Fibre Reinforced Nylon, PP Maximum Panel Thickness = 7mm Height Above Panel = 33mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6778746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Brought to you under the trusted RS Pro brand, these castellated terminal posts are ideal for test and measurement applications. Safety bungs are available to fit into the top part of the terminals. The bungs fit flush to stop any insertion of either a probe or a plug to the conductive socket. See stock no. 261-5064 Colour = Red Hole Diameter = 4mm Current Rating = 30A Thread Size = 2BA Insulated = Yes Body Material = Glass Fibre Reinforced Nylon, PP Maximum Panel Thickness = 7mm Height Above Panel = 33mm

Brought to you under the trusted RS Pro brand, these castellated terminal posts are ideal for test and measurement applications. Safety bungs are available to fit into the top part of the terminals. The bungs fit flush to stop any insertion of either a probe or a plug to the conductive socket. See stock no. 261-5064
Colour = Red
Hole Diameter = 4mm
Current Rating = 30A
Thread Size = 2BA
Insulated = Yes
Body Material = Glass Fibre Reinforced Nylon, PP
Maximum Panel Thickness = 7mm
Height Above Panel = 33mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Test Points
Product Number 6778746
Rated Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 6348954 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1043468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg. Hole Diameter 0.0394 inch (1 mm)
View Details
 - 6459206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 5 amps
View Details
 - 3817053 - RS Components, Ltd.
RS Components, Ltd.
View Details