RS Components, Ltd. 444781

Description
Large insulated terminals that are ideal for high current (30A max.) power supplies and chargers. Moulded with Phenolic resin. Metal parts nickel-plated brass. Thread size: 0 BA. Max. panel thickness: 25mm. Height above panel: 28mm. Overall dia.: 25mm. Temperature range:-25°C to +85°C. Voltage, proof:3000V Colour = Black Current Rating = 30A Thread Size = M6 Voltage Rating = 3kV Insulated = Yes Body Material = Phenolic Resin, Tenite Butyrate Maximum Panel Thickness = 25mm Height Above Panel = 28mm
Request a Quote
Description
Large insulated terminals that are ideal for high current (30A max.) power supplies and chargers. Moulded with Phenolic resin. Metal parts nickel-plated brass. Thread size: 0 BA. Max. panel thickness: 25mm. Height above panel: 28mm. Overall dia.: 25mm. Temperature range:-25°C to +85°C. Voltage, proof:3000V Colour = Black Current Rating = 30A Thread Size = M6 Voltage Rating = 3kV Insulated = Yes Body Material = Phenolic Resin, Tenite Butyrate Maximum Panel Thickness = 25mm Height Above Panel = 28mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 444781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Large insulated terminals that are ideal for high current (30A max.) power supplies and chargers. Moulded with Phenolic resin. Metal parts nickel-plated brass. Thread size: 0 BA. Max. panel thickness: 25mm. Height above panel: 28mm. Overall dia.: 25mm. Temperature range:-25°C to +85°C. Voltage, proof:3000V Colour = Black Current Rating = 30A Thread Size = M6 Voltage Rating = 3kV Insulated = Yes Body Material = Phenolic Resin, Tenite Butyrate Maximum Panel Thickness = 25mm Height Above Panel = 28mm

Large insulated terminals that are ideal for high current (30A max.) power supplies and chargers.
Moulded with Phenolic resin. Metal parts nickel-plated brass. Thread size: 0 BA. Max. panel thickness: 25mm. Height above panel: 28mm. Overall dia.: 25mm. Temperature range:-25°C to +85°C. Voltage, proof:3000V
Colour = Black
Current Rating = 30A
Thread Size = M6
Voltage Rating = 3kV
Insulated = Yes
Body Material = Phenolic Resin, Tenite Butyrate
Maximum Panel Thickness = 25mm
Height Above Panel = 28mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Test Points
Product Number 444781
Rated Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 6647939 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6458859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 30 amps
View Details
 - 6348831 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 6457963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 5 amps
View Details