RS Components, Ltd. 6663225

Description
Two central jumper channels for convenient common distribution. Available to fit 5x20mm fuses or 5x20 and 5x25mm fuses Wire Size = 12 AWG, 24 AWG Cable CSA = 1.5 (stranded) mm², 4 (solid) mm² Colour = Grey Pitch = 6mm Fuse Size = 5 x 20mm Current Rating = 6.3A Voltage Rating = 400 V Termination Method = Screw Clamp Rail Type Compatibility = TS35 Series = SNK
Request a Quote
Description
Two central jumper channels for convenient common distribution. Available to fit 5x20mm fuses or 5x20 and 5x25mm fuses Wire Size = 12 AWG, 24 AWG Cable CSA = 1.5 (stranded) mm², 4 (solid) mm² Colour = Grey Pitch = 6mm Fuse Size = 5 x 20mm Current Rating = 6.3A Voltage Rating = 400 V Termination Method = Screw Clamp Rail Type Compatibility = TS35 Series = SNK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6663225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Two central jumper channels for convenient common distribution. Available to fit 5x20mm fuses or 5x20 and 5x25mm fuses Wire Size = 12 AWG, 24 AWG Cable CSA = 1.5 (stranded) mm², 4 (solid) mm² Colour = Grey Pitch = 6mm Fuse Size = 5 x 20mm Current Rating = 6.3A Voltage Rating = 400 V Termination Method = Screw Clamp Rail Type Compatibility = TS35 Series = SNK

Two central jumper channels for convenient common distribution. Available to fit 5x20mm fuses or 5x20 and 5x25mm fuses
Wire Size = 12 AWG, 24 AWG
Cable CSA = 1.5 (stranded) mm², 4 (solid) mm²
Colour = Grey
Pitch = 6mm
Fuse Size = 5 x 20mm
Current Rating = 6.3A
Voltage Rating = 400 V
Termination Method = Screw Clamp
Rail Type Compatibility = TS35
Series = SNK

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 6663225
Unlock Full Specs
to access all available technical data

Similar Products

 - 467416 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8724827 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 424838 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8275390 - RS Components, Ltd.
RS Components, Ltd.
View Details