RS Components, Ltd. 6659790P

Description
Intelligent alphanumeric dot-matrix vacuum fluorescent displays using an emissive technology. Wide viewing angle. Bright blue-green fluorescent image. 4, 5 or 6 luminance levels. Integral display controller, drivers and dc/dc converter. Over 220 characters and symbols. Serial or parallel interface. All of the displays use our green phosphor with 505nm peak wavelength and colour co-ordinates x=0.23, y=0.41. This is filterable from Blue through to light red. Viewing Area Dimensions = 86.7 x 12mm Viewing Area Width = 86.7mm Viewing Area Height = 12mm Display Matrix = 7 x 5 Character Matrix = 2 Rows by 16 Characters Character Set = ASCII/Katakana Display Colours = Green Interface Type = Serial Characters per Row = 16 Character Rows = 2 Delivery on production packaging - Box. This product is non-returnable.
Request a Quote
Description
Intelligent alphanumeric dot-matrix vacuum fluorescent displays using an emissive technology. Wide viewing angle. Bright blue-green fluorescent image. 4, 5 or 6 luminance levels. Integral display controller, drivers and dc/dc converter. Over 220 characters and symbols. Serial or parallel interface. All of the displays use our green phosphor with 505nm peak wavelength and colour co-ordinates x=0.23, y=0.41. This is filterable from Blue through to light red. Viewing Area Dimensions = 86.7 x 12mm Viewing Area Width = 86.7mm Viewing Area Height = 12mm Display Matrix = 7 x 5 Character Matrix = 2 Rows by 16 Characters Character Set = ASCII/Katakana Display Colours = Green Interface Type = Serial Characters per Row = 16 Character Rows = 2 Delivery on production packaging - Box. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6659790P - RS Components, Ltd.
Corby, Northants, United Kingdom
Intelligent alphanumeric dot-matrix vacuum fluorescent displays using an emissive technology. Wide viewing angle. Bright blue-green fluorescent image. 4, 5 or 6 luminance levels. Integral display controller, drivers and dc/dc converter. Over 220 characters and symbols. Serial or parallel interface. All of the displays use our green phosphor with 505nm peak wavelength and colour co-ordinates x=0.23, y=0.41. This is filterable from Blue through to light red. Viewing Area Dimensions = 86.7 x 12mm Viewing Area Width = 86.7mm Viewing Area Height = 12mm Display Matrix = 7 x 5 Character Matrix = 2 Rows by 16 Characters Character Set = ASCII/Katakana Display Colours = Green Interface Type = Serial Characters per Row = 16 Character Rows = 2 Delivery on production packaging - Box. This product is non-returnable.

Intelligent alphanumeric dot-matrix vacuum fluorescent displays using an emissive technology.
Wide viewing angle. Bright blue-green fluorescent image. 4, 5 or 6 luminance levels. Integral display controller, drivers and dc/dc converter. Over 220 characters and symbols. Serial or parallel interface. All of the displays use our green phosphor with 505nm peak wavelength and colour co-ordinates x=0.23, y=0.41. This is filterable from Blue through to light red.
Viewing Area Dimensions = 86.7 x 12mm
Viewing Area Width = 86.7mm
Viewing Area Height = 12mm
Display Matrix = 7 x 5
Character Matrix = 2 Rows by 16 Characters
Character Set = ASCII/Katakana
Display Colours = Green
Interface Type = Serial
Characters per Row = 16
Character Rows = 2
Delivery on production packaging - Box. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vacuum Fluorescent Displays
Product Number 6659790P
Display Type Alpha-Numeric
Display Color Green
Features Serial Interface Option
Number of Rows 2
Unlock Full Specs
to access all available technical data

Similar Products

 - 6659790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Display Type Alpha-Numeric
Display Color Green
Features Serial Interface Option
View Details
 - 1459750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Display Type Alpha-Numeric
Display Color Green
Features Serial Interface Option
View Details
 - 6659838P - RS Components, Ltd.
RS Components, Ltd.
Specs
Display Type Alpha-Numeric
Display Color Green
Features Serial Interface Option
View Details
 - 6659825P - RS Components, Ltd.
RS Components, Ltd.
Specs
Display Type Alpha-Numeric
Display Color Green
Features Serial Interface Option
View Details