RS Components, Ltd. 6659838P

Description
High-brightness low-profile dot matrix graphic display modules. The modules include the VFD glass, VF drivers and microcontroller. 8-bit Parallel/Serial Interface (Selectable by jumper). Low Profile Construction. Single 5Vdc Supply. All of the displays use a green phosphor with 505nm peak wavelength and colour co-ordinates x=0.23, y=0.41. This is filterable from Blue through to light red Viewing Area Dimensions = 115.1 x 28.7mm Viewing Area Height = 28.7mm Viewing Area Width = 115.1mm Display Matrix = 64 x 256 Character Set = Japanese Display Colours = Green Interface Type = I2C, RS232, USB 2.0 External Dimensions = 50 x 159 x 21.2mm External Depth = 21.2mm External Width = 159mm Delivery on production packaging - Box. This product is non-returnable.
Request a Quote
Description
High-brightness low-profile dot matrix graphic display modules. The modules include the VFD glass, VF drivers and microcontroller. 8-bit Parallel/Serial Interface (Selectable by jumper). Low Profile Construction. Single 5Vdc Supply. All of the displays use a green phosphor with 505nm peak wavelength and colour co-ordinates x=0.23, y=0.41. This is filterable from Blue through to light red Viewing Area Dimensions = 115.1 x 28.7mm Viewing Area Height = 28.7mm Viewing Area Width = 115.1mm Display Matrix = 64 x 256 Character Set = Japanese Display Colours = Green Interface Type = I2C, RS232, USB 2.0 External Dimensions = 50 x 159 x 21.2mm External Depth = 21.2mm External Width = 159mm Delivery on production packaging - Box. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6659838P - RS Components, Ltd.
Corby, Northants, United Kingdom
High-brightness low-profile dot matrix graphic display modules. The modules include the VFD glass, VF drivers and microcontroller. 8-bit Parallel/Serial Interface (Selectable by jumper). Low Profile Construction. Single 5Vdc Supply. All of the displays use a green phosphor with 505nm peak wavelength and colour co-ordinates x=0.23, y=0.41. This is filterable from Blue through to light red Viewing Area Dimensions = 115.1 x 28.7mm Viewing Area Height = 28.7mm Viewing Area Width = 115.1mm Display Matrix = 64 x 256 Character Set = Japanese Display Colours = Green Interface Type = I2C, RS232, USB 2.0 External Dimensions = 50 x 159 x 21.2mm External Depth = 21.2mm External Width = 159mm Delivery on production packaging - Box. This product is non-returnable.

High-brightness low-profile dot matrix graphic display modules. The modules include the VFD glass, VF drivers and microcontroller.
8-bit Parallel/Serial Interface (Selectable by jumper). Low Profile Construction. Single 5Vdc Supply. All of the displays use a green phosphor with 505nm peak wavelength and colour co-ordinates x=0.23, y=0.41. This is filterable from Blue through to light red
Viewing Area Dimensions = 115.1 x 28.7mm
Viewing Area Height = 28.7mm
Viewing Area Width = 115.1mm
Display Matrix = 64 x 256
Character Set = Japanese
Display Colours = Green
Interface Type = I2C, RS232, USB 2.0
External Dimensions = 50 x 159 x 21.2mm
External Depth = 21.2mm
External Width = 159mm
Delivery on production packaging - Box. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vacuum Fluorescent Displays
Product Number 6659838P
Display Type Alpha-Numeric
Display Color Green
Features Serial Interface Option
Viewing Area Width 115 mm (4.53 inch)
Unlock Full Specs
to access all available technical data

Similar Products

 - 6659790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Display Type Alpha-Numeric
Display Color Green
Features Serial Interface Option
View Details
 - 6659771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Display Type Alpha-Numeric
Display Color Green
Features Serial Interface Option
View Details
 - 1459748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Display Type Alpha-Numeric
Display Color Green
Features Serial Interface Option
View Details
 - 6659800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Display Type Alpha-Numeric
Display Color Green
Features Serial Interface Option
View Details