RS Components, Ltd. 1459750

Description
High-brightness low-profile dot matrix graphic display modules. The modules include the VFD glass, VF drivers and microcontroller. 8-bit Parallel/Serial Interface (Selectable by jumper). Low Profile Construction. Single 5Vdc Supply. All of the displays use a green phosphor with 505nm peak wavelength and colour co-ordinates x=0.23, y=0.41. This is filterable from Blue through to light red Viewing Area Dimensions = 52.5 x 11.45mm Viewing Area Height = 11.45mm Viewing Area Width = 52.5mm Display Matrix = 7 x 5 Character Set = Addressable Display Colours = Green Interface Type = Parallel, Serial External Dimensions = 36 x 80 x 9.1mm External Depth = 9.1mm External Height = 36mm
Request a Quote
Description
High-brightness low-profile dot matrix graphic display modules. The modules include the VFD glass, VF drivers and microcontroller. 8-bit Parallel/Serial Interface (Selectable by jumper). Low Profile Construction. Single 5Vdc Supply. All of the displays use a green phosphor with 505nm peak wavelength and colour co-ordinates x=0.23, y=0.41. This is filterable from Blue through to light red Viewing Area Dimensions = 52.5 x 11.45mm Viewing Area Height = 11.45mm Viewing Area Width = 52.5mm Display Matrix = 7 x 5 Character Set = Addressable Display Colours = Green Interface Type = Parallel, Serial External Dimensions = 36 x 80 x 9.1mm External Depth = 9.1mm External Height = 36mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1459750 - RS Components, Ltd.
Corby, Northants, United Kingdom
High-brightness low-profile dot matrix graphic display modules. The modules include the VFD glass, VF drivers and microcontroller. 8-bit Parallel/Serial Interface (Selectable by jumper). Low Profile Construction. Single 5Vdc Supply. All of the displays use a green phosphor with 505nm peak wavelength and colour co-ordinates x=0.23, y=0.41. This is filterable from Blue through to light red Viewing Area Dimensions = 52.5 x 11.45mm Viewing Area Height = 11.45mm Viewing Area Width = 52.5mm Display Matrix = 7 x 5 Character Set = Addressable Display Colours = Green Interface Type = Parallel, Serial External Dimensions = 36 x 80 x 9.1mm External Depth = 9.1mm External Height = 36mm

High-brightness low-profile dot matrix graphic display modules. The modules include the VFD glass, VF drivers and microcontroller.
8-bit Parallel/Serial Interface (Selectable by jumper). Low Profile Construction. Single 5Vdc Supply. All of the displays use a green phosphor with 505nm peak wavelength and colour co-ordinates x=0.23, y=0.41. This is filterable from Blue through to light red
Viewing Area Dimensions = 52.5 x 11.45mm
Viewing Area Height = 11.45mm
Viewing Area Width = 52.5mm
Display Matrix = 7 x 5
Character Set = Addressable
Display Colours = Green
Interface Type = Parallel, Serial
External Dimensions = 36 x 80 x 9.1mm
External Depth = 9.1mm
External Height = 36mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vacuum Fluorescent Displays
Product Number 1459750
Display Type Alpha-Numeric
Display Color Green
Features Serial Interface Option
Viewing Area Width 52.5 mm (2.07 inch)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1459749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Display Type Alpha-Numeric
Display Color Green
Features Serial Interface Option
View Details
 - 1459747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Display Type Alpha-Numeric
Display Color Green
Features Serial Interface Option
View Details
 - 6659790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Display Type Alpha-Numeric
Display Color Green
Features Serial Interface Option
View Details
 - 6659838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Display Type Alpha-Numeric
Display Color Green
Features Serial Interface Option
View Details