RS Components, Ltd. Workbenches 659654

Description
Bott 16922006.16 Workbench
Request a Quote
Description
Bott 16922006.16 Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 659654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
659654
Workbenches 659654
Bott 16922006.16 Workbench

Bott 16922006.16 Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 659654
Product Name Workbenches
Length 78.7 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 2848946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 78.7 inch (2000 mm)
Height 29.5 inch (750 mm)
Work Surface Metal
View Details
Workbenches - 1357347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 59.1 inch (1500 mm)
Width 27.6 inch (700.00 mm)
View Details
Workbenches - 9097101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench shelf
Length 70.9 inch (1800 mm)
Width 35.4 inch (900.00 mm)
View Details
Workbenches - 2848950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 78.7 inch (2000 mm)
Height 29.5 inch (750 mm)
Capacity 1764 lbs (800 kg)
View Details