RS Components, Ltd. 6479143

Description
Cores without centre hole for transformer applications. Delivered as sets Accessory Type = RM 6 Coil Former For Use With = B65807 Dimensions = 18.4 x 16 x 12.65mm Number of Pins = 8 Material = GFR Polyterephthalate Depth = 12.65mm Length = 18.4mm Width = 16mm Maximum Temperature = +155°C
Request a Quote
Description
Cores without centre hole for transformer applications. Delivered as sets Accessory Type = RM 6 Coil Former For Use With = B65807 Dimensions = 18.4 x 16 x 12.65mm Number of Pins = 8 Material = GFR Polyterephthalate Depth = 12.65mm Length = 18.4mm Width = 16mm Maximum Temperature = +155°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6479143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cores without centre hole for transformer applications. Delivered as sets Accessory Type = RM 6 Coil Former For Use With = B65807 Dimensions = 18.4 x 16 x 12.65mm Number of Pins = 8 Material = GFR Polyterephthalate Depth = 12.65mm Length = 18.4mm Width = 16mm Maximum Temperature = +155°C

Cores without centre hole for transformer applications. Delivered as sets
Accessory Type = RM 6 Coil Former
For Use With = B65807
Dimensions = 18.4 x 16 x 12.65mm
Number of Pins = 8
Material = GFR Polyterephthalate
Depth = 12.65mm
Length = 18.4mm
Width = 16mm
Maximum Temperature = +155°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 6479143
Unlock Full Specs
to access all available technical data

Similar Products

 - 8407358 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253337 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253403 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407238 - RS Components, Ltd.
RS Components, Ltd.
View Details