RS Components, Ltd. 1253403

Description
EPCOS B65820 RM7 coil former is made from GFR thermosetting plastic (UL 94 V-0, insulation class to IEC 60085). The Coil former has squared pins, solderability to IEC 60068-2. Maximum operating temperature is 155°C Accessory Type = Vertical Coil Former For Use With = RM 7 Core Number of Pins = 8 Material = GFR Thermosetting Plastic Width = 14.65 (Dia.)mm Maximum Temperature = +180°C
Request a Quote
Description
EPCOS B65820 RM7 coil former is made from GFR thermosetting plastic (UL 94 V-0, insulation class to IEC 60085). The Coil former has squared pins, solderability to IEC 60068-2. Maximum operating temperature is 155°C Accessory Type = Vertical Coil Former For Use With = RM 7 Core Number of Pins = 8 Material = GFR Thermosetting Plastic Width = 14.65 (Dia.)mm Maximum Temperature = +180°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1253403 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPCOS B65820 RM7 coil former is made from GFR thermosetting plastic (UL 94 V-0, insulation class to IEC 60085). The Coil former has squared pins, solderability to IEC 60068-2. Maximum operating temperature is 155°C Accessory Type = Vertical Coil Former For Use With = RM 7 Core Number of Pins = 8 Material = GFR Thermosetting Plastic Width = 14.65 (Dia.)mm Maximum Temperature = +180°C

EPCOS B65820 RM7 coil former is made from GFR thermosetting plastic (UL 94 V-0, insulation class to IEC 60085). The Coil former has squared pins, solderability to IEC 60068-2. Maximum operating temperature is 155°C
Accessory Type = Vertical Coil Former
For Use With = RM 7 Core
Number of Pins = 8
Material = GFR Thermosetting Plastic
Width = 14.65 (Dia.)mm
Maximum Temperature = +180°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 1253403
Unlock Full Specs
to access all available technical data

Similar Products

 - 8407320 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253669 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407241 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407358P - RS Components, Ltd.
RS Components, Ltd.
View Details