RS Components, Ltd. 1253337

Description
EPCOS Coil former with gullwing terminals is made from GFR Liquid Crystal Polymer UL94 V-0 insulation class to 60085. Maximum operating temperature is 155°C. Solderability to IEC 60068-2-58 Accessory Type = SMD Coil Former For Use With = ER 11/5 Core Number of Pins = 10 Material = GFR Liquid Crystal Polymer Length = 8.6mm Width = 10.5mm Maximum Temperature = +155°C
Request a Quote
Description
EPCOS Coil former with gullwing terminals is made from GFR Liquid Crystal Polymer UL94 V-0 insulation class to 60085. Maximum operating temperature is 155°C. Solderability to IEC 60068-2-58 Accessory Type = SMD Coil Former For Use With = ER 11/5 Core Number of Pins = 10 Material = GFR Liquid Crystal Polymer Length = 8.6mm Width = 10.5mm Maximum Temperature = +155°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1253337 - RS Components, Ltd.
Corby, Northants, United Kingdom
EPCOS Coil former with gullwing terminals is made from GFR Liquid Crystal Polymer UL94 V-0 insulation class to 60085. Maximum operating temperature is 155°C. Solderability to IEC 60068-2-58 Accessory Type = SMD Coil Former For Use With = ER 11/5 Core Number of Pins = 10 Material = GFR Liquid Crystal Polymer Length = 8.6mm Width = 10.5mm Maximum Temperature = +155°C

EPCOS Coil former with gullwing terminals is made from GFR Liquid Crystal Polymer UL94 V-0 insulation class to 60085. Maximum operating temperature is 155°C. Solderability to IEC 60068-2-58
Accessory Type = SMD Coil Former
For Use With = ER 11/5 Core
Number of Pins = 10
Material = GFR Liquid Crystal Polymer
Length = 8.6mm
Width = 10.5mm
Maximum Temperature = +155°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Coil Winding Machines
Product Number 1253337
Unlock Full Specs
to access all available technical data

Similar Products

 - 8407285 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253624 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 8407294 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1253601 - RS Components, Ltd.
RS Components, Ltd.
View Details