RS Components, Ltd. Plastic Rods 636326

Description
Goodfellow 1000076244
Request a Quote
Description
Goodfellow 1000076244
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 636326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
636326
Plastic Rods 636326
Goodfellow 1000076244

Goodfellow 1000076244

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 636326
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Chloroprene
Thickness 0.1575 inch (4 mm)
View Details
Rubber Sheets - 2027911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Thickness 0.1969 inch (5 mm)
View Details
Plastic Rods - 1853350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Glass reinforced plastic
Width / O.D. 2.36 inch (60 mm)
View Details
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polyisoprene
Width / O.D. 0.7480 inch (19 mm)
View Details