RS Components, Ltd. Rubber Sheets 205562

Description
RS PRO 1059529 Rubber Sheet
Request a Quote
Description
RS PRO 1059529 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 205562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
205562
Rubber Sheets 205562
RS PRO 1059529 Rubber Sheet

RS PRO 1059529 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 205562
Product Name Rubber Sheets
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 3136332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pp
Thickness 0.3937 inch (10 mm)
View Details
Rubber Sheets - 7336735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.1181 inch (3 mm)
View Details
Plastic Rods - 1974378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 3.15 inch (80 mm)
View Details
Rubber Sheets - 205439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0591 inch (1.5 mm)
View Details