RS Components, Ltd. Plastic Rods 636323

Description
PEEKROD10MM300MM
Request a Quote
Description
PEEKROD10MM300MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 636323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
636323
Plastic Rods 636323
PEEKROD10MM300MM

PEEKROD10MM300MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 636323
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 1974255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 0.5000 inch (12.7 mm)
View Details
Plastic Rods - 771847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Glass reinforced plastic
Width / O.D. 1.97 inch (50 mm)
View Details
Rubber Sheets - 5062980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Flurocarbon
Thickness 0.1181 inch (3 mm)
View Details
Plastic Sheets - 4846175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.3937 inch (10 mm)
View Details