RS Components, Ltd. Plastic Rods 2820395

Description
Black acetal rod stock,1m L 60mm dia
Request a Quote
Description
Black acetal rod stock,1m L 60mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 2820395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
2820395
Plastic Rods 2820395
Black acetal rod stock,1m L 60mm dia

Black acetal rod stock,1m L 60mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 2820395
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 770327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 1.18 inch (30 mm)
View Details
Plastic Rods - 636295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polytetrafluoroethylene
Width / O.D. 0.1969 inch (5 mm)
View Details
Plastic Rods - 2970096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 0.3937 inch (10 mm)
View Details
Rubber Sheets - 205499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Natural Rubber
Thickness 0.2362 inch (6 mm)
View Details