RS Components, Ltd. Plastic Rods 1935351

Description
RS PRO 1935351 Nylon Rod
Request a Quote
Description
RS PRO 1935351 Nylon Rod
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 1935351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
1935351
Plastic Rods 1935351
RS PRO 1935351 Nylon Rod

RS PRO 1935351 Nylon Rod

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 1935351
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 680729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pvc
Width / O.D. 0.7874 inch (20 mm)
View Details
Plastic Rods - 752638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 2.56 inch (65 mm)
View Details
Plastic Sheets - 3257114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 1.57 inch (40 mm)
View Details
Rubber Sheets - 205512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.3937 inch (10 mm)
View Details