RS Components, Ltd. Plastic Rods 636320

Description
PIVESPELSP1ROD6.35MM 200MM
Request a Quote
Description
PIVESPELSP1ROD6.35MM 200MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 636320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
636320
Plastic Rods 636320
PIVESPELSP1ROD6.35MM 200MM

PIVESPELSP1ROD6.35MM200MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 636320
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 4083936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.1969 inch (5 mm)
View Details
Plastic Rods - 1974283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 1.02 inch (25.8 mm)
View Details
Plastic Sheets - 2820424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pet
Thickness 0.7874 inch (20 mm)
View Details
Rubber Sheets - 205447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.1969 inch (5 mm)
View Details