RS Components, Ltd. Plastic Rods 636319

Description
PIVESPELSP1ROD12.7MM 200MM
Request a Quote
Description
PIVESPELSP1ROD12.7MM 200MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 636319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
636319
Plastic Rods 636319
PIVESPELSP1ROD12.7MM 200MM

PIVESPELSP1ROD12.7MM200MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 636319
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 2820272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Acetal or Polyoxymethylene (POM); Acetal
Width / O.D. 0.3937 inch (10 mm)
View Details
Plastic Rods - 2970175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 0.7874 inch (20 mm)
View Details
Rubber Sheets - 5063141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.2362 inch (6 mm)
View Details
Plastic Rods - 1974261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 0.6299 inch (16 mm)
View Details