RS Components, Ltd. Plastic Rods 2820272

Description
Black acetal rod stock,1m L 10mm dia
Request a Quote
Description
Black acetal rod stock,1m L 10mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 2820272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
2820272
Plastic Rods 2820272
Black acetal rod stock,1m L 10mm dia

Black acetal rod stock,1m L 10mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 2820272
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 636319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polyisoprene
Width / O.D. 0.5000 inch (12.7 mm)
View Details
Plastic Rods - 1847119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 3.15 inch (80 mm)
View Details
Plastic Rods - 4083778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Hdpe
Width / O.D. 2.36 inch (60 mm)
View Details
Plastic Rods - 129757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 2.36 inch (60 mm)
View Details