RS Components, Ltd. Plastic Rods 636317

Description
PIMELDIN7001ROD38MM1 00MM
Request a Quote
Description
PIMELDIN7001ROD38MM1 00MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 636317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
636317
Plastic Rods 636317
PIMELDIN7001ROD38MM1 00MM

PIMELDIN7001ROD38MM100MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 636317
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 2820698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 1.57 inch (40 mm)
View Details
Plastic Rods - 1969893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 0.9843 inch (25 mm)
View Details
Rubber Sheets - 2027913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Thickness 0.3937 inch (10 mm)
View Details
Rubber Sheets - 291888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Rubber
Thickness 0.0591 inch (1.5 mm)
View Details