RS Components, Ltd. Plastic Rods 771831

Description
RS PRO 771-831
Request a Quote
Description
RS PRO 771-831
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 771831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
771831
Plastic Rods 771831
RS PRO 771-831

RS PRO 771-831

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 771831
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 1935373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 3.94 inch (100 mm)
View Details
Plastic Rods - 770282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 0.4724 inch (12 mm)
View Details
Plastic Rods - 680628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 0.3937 inch (10 mm)
View Details
Plastic Sheets - 2820711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.2362 inch (6 mm)
View Details