RS Components, Ltd. Plastic Rods 636295

Description
PTFEROD5MM1000MM
Request a Quote
Description
PTFEROD5MM1000MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 636295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
636295
Plastic Rods 636295
PTFEROD5MM1000MM

PTFEROD5MM1000MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 636295
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 514776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Peek
Width / O.D. 0.3150 inch (8 mm)
View Details
Plastic Rods - 1969972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 2.76 inch (70 mm)
View Details
Rubber Sheets - 205531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0197 inch (0.5000 mm)
View Details
Plastic Rods - 1974312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Delrin®
Width / O.D. 1.57 inch (40 mm)
View Details