RS Components, Ltd. Plastic Rods 514776

Description
RS PRO 514776
Request a Quote
Description
RS PRO 514776
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 514776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
514776
Plastic Rods 514776
RS PRO 514776

RS PRO 514776

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 514776
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 2027911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Thickness 0.1969 inch (5 mm)
View Details
Plastic Sheets - 3257079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.4724 inch (12 mm)
View Details
Rubber Sheets - 205465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0020 inch (0.0500 mm)
View Details
Plastic Rods - 4386465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polycarbonate; Polycarbonate
Width / O.D. 1.57 inch (40 mm)
View Details