RS Components, Ltd. Plastic Rods 2970103

Description
GF 30 rod stock,300mm L 16mm dia
Request a Quote
Description
GF 30 rod stock,300mm L 16mm dia
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 2970103 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
2970103
Plastic Rods 2970103
GF 30 rod stock,300mm L 16mm dia

GF 30 rod stock,300mm L 16mm dia

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 2970103
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 4386443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Polycarbonate; Polycarbonate
Width / O.D. 0.3937 inch (10 mm)
View Details
Plastic Rods - 1969988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 3.15 inch (80 mm)
View Details
Rubber Sheets - 205445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.1575 inch (4 mm)
View Details
Rubber Sheets - 5063157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.1181 inch (3 mm)
View Details