RS Components, Ltd. Rubber Sheets 205472

Description
RS PRO 3043955 Rubber Sheet
Request a Quote
Description
RS PRO 3043955 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 205472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
205472
Rubber Sheets 205472
RS PRO 3043955 Rubber Sheet

RS PRO 3043955 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 205472
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 7048217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pvc
Thickness 0.4724 inch (12 mm)
View Details
Plastic Sheets - 3346444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Petg
Thickness 0.0394 inch (1 mm)
View Details
Plastic Rods - 4083958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 3.15 inch (80 mm)
View Details
Plastic Sheets - 1935430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.3937 inch (10 mm)
View Details