RS Components, Ltd. Masonry Bolts & Anchors 6222161

Description
RS PRO DSSM06 Drop In Anchor
Request a Quote
Description
RS PRO DSSM06 Drop In Anchor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 6222161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
6222161
Masonry Bolts & Anchors 6222161
RS PRO DSSM06 Drop In Anchor

RS PRO DSSM06 Drop In Anchor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 6222161
Product Name Masonry Bolts & Anchors
Types Drop in anchor
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776979 - RS Components, Ltd.
Specs
Hole Size 0.2756 inch (7 mm)
Thread Size 0.1575 inch (4 mm)
Anchor Length 1.97 inch (50 mm)
View Details
Masonry Bolts & Anchors - 6222082 - RS Components, Ltd.
Specs
Types Sleeve anchor
Hole Size 0.4724 inch (12 mm)
Anchor Length 2.36 inch (60 mm)
View Details
Masonry Bolts & Anchors - 9086902 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 1777077 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
View Details