RS Components, Ltd. Masonry Bolts & Anchors 1776979

Description
M4X50 HOLLOW WALL ANCHOR
Request a Quote
Description
M4X50 HOLLOW WALL ANCHOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1776979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1776979
Masonry Bolts & Anchors 1776979
M4X50 HOLLOW WALL ANCHOR

M4X50 HOLLOW WALL ANCHOR

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1776979
Product Name Masonry Bolts & Anchors
Hole Size 0.2756 inch (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 6221966 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 2722370 - RS Components, Ltd.
Specs
Thread Size 0.6299 inch (16 mm)
Anchor Length 3.54 inch (90 mm)
View Details
Masonry Bolts & Anchors - 6222127 - RS Components, Ltd.
Specs
Types Drop in anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.2362 inch (6 mm)
View Details
Masonry Bolts & Anchors - 6221988 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details