RS Components, Ltd. Masonry Bolts & Anchors 6222054

Description
RS PRO SLSS10075 Masonry Fixing
Request a Quote
Description
RS PRO SLSS10075 Masonry Fixing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 6222054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
6222054
Masonry Bolts & Anchors 6222054
RS PRO SLSS10075 Masonry Fixing

RS PRO SLSS10075 Masonry Fixing

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 6222054
Product Name Masonry Bolts & Anchors
Types Sleeve anchor hex nut
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 6221966 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 6222026 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.3150 inch (8 mm)
Anchor Length 2.56 inch (65 mm)
View Details
Masonry Bolts & Anchors - 1542490 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 9086915 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.6299 inch (16 mm)
Thread Size 0.3937 inch (10 mm)
View Details