RS Components, Ltd. Masonry Bolts & Anchors 525363

Description
Projecting bolt masonry fixing,M6x60mm
Request a Quote
Description
Projecting bolt masonry fixing,M6x60mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 525363 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
525363
Masonry Bolts & Anchors 525363
Projecting bolt masonry fixing,M6x60mm

Projecting bolt masonry fixing,M6x60mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 525363
Product Name Masonry Bolts & Anchors
Types Shield anchor projecting bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 530450 - RS Components, Ltd.
Specs
Types Sleeve anchor loose bolt
Thread Size 0.3150 inch (8 mm)
Anchor Length 1.97 inch (50 mm)
View Details
Masonry Bolts & Anchors - 1743311 - RS Components, Ltd.
Specs
Hole Size 0.2362 inch (6 mm)
Thread Size 0.3150 inch (8 mm)
Anchor Length 5.12 inch (130 mm)
View Details
Masonry Bolts & Anchors - 6816729 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.9843 inch (25 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 1776924 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.3543 inch (9 mm)
Thread Size 0.3150 inch (8 mm)
View Details