RS Components, Ltd. Masonry Bolts & Anchors 6221988

Description
Through bolt,stainless steel,M12x100
Request a Quote
Description
Through bolt,stainless steel,M12x100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 6221988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
6221988
Masonry Bolts & Anchors 6221988
Through bolt,stainless steel,M12x100

Through bolt,stainless steel,M12x100

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 6221988
Product Name Masonry Bolts & Anchors
Types Captive stud through bolt anchor
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 5266621 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.4724 inch (12 mm)
Anchor Length 2.95 inch (75 mm)
View Details
Masonry Bolts & Anchors - 279060 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Thread Size 0.3937 inch (10 mm)
Anchor Length 4.13 inch (105 mm)
View Details
Masonry Bolts & Anchors - 6221966 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 1743314 - RS Components, Ltd.
Specs
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3937 inch (10 mm)
Anchor Length 5.91 inch (150 mm)
View Details