RS Components, Ltd. Masonry Bolts & Anchors 1743311

Description
RS PRO FJJAB06/08130 Anchor Bolt
Request a Quote
Description
RS PRO FJJAB06/08130 Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 1743311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
1743311
Masonry Bolts & Anchors 1743311
RS PRO FJJAB06/08130 Anchor Bolt

RS PRO FJJAB06/08130 Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 1743311
Product Name Masonry Bolts & Anchors
Hole Size 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1228323 - RS Components, Ltd.
Specs
Types Screw anchor
Certifications RoHS Certified
Anchor Length 1.26 inch (32 mm)
View Details
Masonry Bolts & Anchors - 6816722 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.7874 inch (20 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 1776881 - RS Components, Ltd.
Specs
Thread Size 0.3150 inch (8 mm)
Anchor Length 2.17 inch (55 mm)
View Details
Masonry Bolts & Anchors - 1777079 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
View Details