RS Components, Ltd. 6212473

Description
RS Pro range of repacement inserts to fit KNE terminal heads. Thermocouple Type = K Probe Length = 250mm Probe Diameter = 8mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +1100°C Response Time = 20 s Standards Met = RoHS Compliant
Request a Quote
Description
RS Pro range of repacement inserts to fit KNE terminal heads. Thermocouple Type = K Probe Length = 250mm Probe Diameter = 8mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +1100°C Response Time = 20 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6212473 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro range of repacement inserts to fit KNE terminal heads. Thermocouple Type = K Probe Length = 250mm Probe Diameter = 8mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +1100°C Response Time = 20 s Standards Met = RoHS Compliant

RS Pro range of repacement inserts to fit KNE terminal heads.
Thermocouple Type = K
Probe Length = 250mm
Probe Diameter = 8mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +1100°C
Response Time = 20 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 6212473
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 7877787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 6212350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 3242415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
 - 1314747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 6 inch (150 mm)
View Details