RS Components, Ltd. 1239971

Description
Fast response type K thermocouple with ATEX approval for use in hazardous areas. K type thermocouple (Chromel - Alumel). PVC cable insulation with copper braid. Compacted mineral insulation. Stainless steel Junction 㘠5 mm x 35mm. Inconel® Alloy 600 sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes Thermocouple Type = K Probe Length = 1m Probe Diameter = 3mm Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1200°C Cable Length = 2m Termination Type = Bare Wire Tail Response Time = 2 s Standards Met = ATEX
Request a Quote
Description
Fast response type K thermocouple with ATEX approval for use in hazardous areas. K type thermocouple (Chromel - Alumel). PVC cable insulation with copper braid. Compacted mineral insulation. Stainless steel Junction 㘠5 mm x 35mm. Inconel® Alloy 600 sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes Thermocouple Type = K Probe Length = 1m Probe Diameter = 3mm Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1200°C Cable Length = 2m Termination Type = Bare Wire Tail Response Time = 2 s Standards Met = ATEX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1239971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fast response type K thermocouple with ATEX approval for use in hazardous areas. K type thermocouple (Chromel - Alumel). PVC cable insulation with copper braid. Compacted mineral insulation. Stainless steel Junction 㘠5 mm x 35mm. Inconel® Alloy 600 sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes Thermocouple Type = K Probe Length = 1m Probe Diameter = 3mm Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1200°C Cable Length = 2m Termination Type = Bare Wire Tail Response Time = 2 s Standards Met = ATEX

Fast response type K thermocouple with ATEX approval for use in hazardous areas.
K type thermocouple (Chromel - Alumel). PVC cable insulation with copper braid. Compacted mineral insulation. Stainless steel Junction Ø 5 mm x 35mm. Inconel® Alloy 600 sheath. Highly flexible, sheath can be bent/formed to suit many applications and processes
Thermocouple Type = K
Probe Length = 1m
Probe Diameter = 3mm
Minimum Temperature Sensed = -40°C
Maximum Temperature Sensed = +1200°C
Cable Length = 2m
Termination Type = Bare Wire Tail
Response Time = 2 s
Standards Met = ATEX

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 1239971
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 2287495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 3971450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 3630244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
 - 3241995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details