RS Components, Ltd. 6212344

Description
Opearting temperature range 0 → 200 °C. 1m of 1//0.2 PTFE insulated twisted pair cable. Supplied with 5 fixing adhesive bands Thermocouple Type = J Probe Length = 1m Probe Diameter = 6.35mm Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +200°C Cable Length = 1m Termination Type = Twin Twisted Tail Standards Met = RoHS Compliant
Request a Quote
Description
Opearting temperature range 0 → 200 °C. 1m of 1//0.2 PTFE insulated twisted pair cable. Supplied with 5 fixing adhesive bands Thermocouple Type = J Probe Length = 1m Probe Diameter = 6.35mm Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +200°C Cable Length = 1m Termination Type = Twin Twisted Tail Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6212344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Opearting temperature range 0 → 200 °C. 1m of 1//0.2 PTFE insulated twisted pair cable. Supplied with 5 fixing adhesive bands Thermocouple Type = J Probe Length = 1m Probe Diameter = 6.35mm Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +200°C Cable Length = 1m Termination Type = Twin Twisted Tail Standards Met = RoHS Compliant

Opearting temperature range 0 → 200 °C. 1m of 1//0.2 PTFE insulated twisted pair cable. Supplied with 5 fixing adhesive bands
Thermocouple Type = J
Probe Length = 1m
Probe Diameter = 6.35mm
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +200°C
Cable Length = 1m
Termination Type = Twin Twisted Tail
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 6212344
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 1365893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 7877769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 8240506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 2194466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details