RS Components, Ltd. 6212271

Description
Grounded junction. 6mm diameter hole. 2m of glass fibre insulated, stainless steel braided cable. Max. temperature +350°C Thermocouple Type = K Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +350°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote
Description
Grounded junction. 6mm diameter hole. 2m of glass fibre insulated, stainless steel braided cable. Max. temperature +350°C Thermocouple Type = K Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +350°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6212271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Grounded junction. 6mm diameter hole. 2m of glass fibre insulated, stainless steel braided cable. Max. temperature +350°C Thermocouple Type = K Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +350°C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant

Grounded junction. 6mm diameter hole. 2m of glass fibre insulated, stainless steel braided cable. Max. temperature +350°C
Thermocouple Type = K
Probe Diameter = 6mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +350°C
Cable Length = 2m
Response Time = 0.7 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 6212271
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 3242465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 6 inch (150 mm)
View Details
 - 5477332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 2 inch (50 mm)
View Details
 - 158907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
 - 6212388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 8 inch (200 mm)
View Details