RS Components, Ltd. 4334329

Description
K thermocouple for ambient air and gas temperature. Brass tip promoting heat exchange and preventing sudden, random variations. Type K thermocouple, 0.5 mm wire glass silk/glass silk insulated. Earthed hot solder for brass tip, ∅ 3 mm, length 3 mm. Miniature male connector output with compensated pins. Thermocouple Type = K Probe Diameter = 0.5mm Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +250°C Cable Length = 300mm Termination Type = Miniature Plug Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote
Description
K thermocouple for ambient air and gas temperature. Brass tip promoting heat exchange and preventing sudden, random variations. Type K thermocouple, 0.5 mm wire glass silk/glass silk insulated. Earthed hot solder for brass tip, ∅ 3 mm, length 3 mm. Miniature male connector output with compensated pins. Thermocouple Type = K Probe Diameter = 0.5mm Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +250°C Cable Length = 300mm Termination Type = Miniature Plug Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4334329 - RS Components, Ltd.
Corby, Northants, United Kingdom
K thermocouple for ambient air and gas temperature. Brass tip promoting heat exchange and preventing sudden, random variations. Type K thermocouple, 0.5 mm wire glass silk/glass silk insulated. Earthed hot solder for brass tip, ∅ 3 mm, length 3 mm. Miniature male connector output with compensated pins. Thermocouple Type = K Probe Diameter = 0.5mm Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +250°C Cable Length = 300mm Termination Type = Miniature Plug Response Time = 0.7 s Standards Met = RoHS Compliant

K thermocouple for ambient air and gas temperature. Brass tip promoting heat exchange and preventing sudden, random variations. Type K thermocouple, 0.5 mm wire glass silk/glass silk insulated. Earthed hot solder for brass tip, ∅ 3 mm, length 3 mm. Miniature male connector output with compensated pins.
Thermocouple Type = K
Probe Diameter = 0.5mm
Minimum Temperature Sensed = -40°C
Maximum Temperature Sensed = +250°C
Cable Length = 300mm
Termination Type = Miniature Plug
Response Time = 0.7 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 4334329
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 4437951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 8471059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 8471028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 3241967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details