RS Components, Ltd. 1365896

Description
150 and 250mm versions, particularly suitable for industrial use including, high pressure, high vacuum and high vibration applications. Tip Junction insulated from the sheath. Stainless steel (310). Temp range: probe 0 to + 1100°C, plug 220°C (max). Bendable for fitting in difficult access locations Bendable probes with a Stainless Steel 310 or Inconel 600 sheath. Inconel has excellent oxidation resistant properties. For version with standard plug see RS 787-7793. Temperature range: Probe 0 to +1100°C. Pot seal 0 to +180°C. 100mm of 7//0.2mm PTFE insulated cable Thermocouple Type = K Probe Length = 150mm Probe Diameter = 1 mm, 1.5 mm, 3 mm Probe Material = 310 Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1100 (1.5 & 3 Dia.) °C, +750 (1 Dia.) °C Termination Type = Miniature Plug Standards Met = IEC 584
Request a Quote
Description
150 and 250mm versions, particularly suitable for industrial use including, high pressure, high vacuum and high vibration applications. Tip Junction insulated from the sheath. Stainless steel (310). Temp range: probe 0 to + 1100°C, plug 220°C (max). Bendable for fitting in difficult access locations Bendable probes with a Stainless Steel 310 or Inconel 600 sheath. Inconel has excellent oxidation resistant properties. For version with standard plug see RS 787-7793. Temperature range: Probe 0 to +1100°C. Pot seal 0 to +180°C. 100mm of 7//0.2mm PTFE insulated cable Thermocouple Type = K Probe Length = 150mm Probe Diameter = 1 mm, 1.5 mm, 3 mm Probe Material = 310 Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1100 (1.5 & 3 Dia.) °C, +750 (1 Dia.) °C Termination Type = Miniature Plug Standards Met = IEC 584
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1365896 - RS Components, Ltd.
Corby, Northants, United Kingdom
150 and 250mm versions, particularly suitable for industrial use including, high pressure, high vacuum and high vibration applications. Tip Junction insulated from the sheath. Stainless steel (310). Temp range: probe 0 to + 1100°C, plug 220°C (max). Bendable for fitting in difficult access locations Bendable probes with a Stainless Steel 310 or Inconel 600 sheath. Inconel has excellent oxidation resistant properties. For version with standard plug see RS 787-7793. Temperature range: Probe 0 to +1100°C. Pot seal 0 to +180°C. 100mm of 7//0.2mm PTFE insulated cable Thermocouple Type = K Probe Length = 150mm Probe Diameter = 1 mm, 1.5 mm, 3 mm Probe Material = 310 Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +1100 (1.5 & 3 Dia.) °C, +750 (1 Dia.) °C Termination Type = Miniature Plug Standards Met = IEC 584

150 and 250mm versions, particularly suitable for industrial use including, high pressure, high vacuum and high vibration applications.
Tip Junction insulated from the sheath. Stainless steel (310). Temp range: probe 0 to + 1100°C, plug 220°C (max). Bendable for fitting in difficult access locations
Bendable probes with a Stainless Steel 310 or Inconel 600 sheath. Inconel has excellent oxidation resistant properties. For version with standard plug see RS 787-7793. Temperature range: Probe 0 to +1100°C. Pot seal 0 to +180°C. 100mm of 7//0.2mm PTFE insulated cable
Thermocouple Type = K
Probe Length = 150mm
Probe Diameter = 1 mm, 1.5 mm, 3 mm
Probe Material = 310 Stainless Steel
Minimum Temperature Sensed = -40°C
Maximum Temperature Sensed = +1100 (1.5 & 3 Dia.) °C, +750 (1 Dia.) °C
Termination Type = Miniature Plug
Standards Met = IEC 584

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 1365896
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 7877866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 1236317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 7877756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 1314745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details