RS Components, Ltd. 6212215

Description
6 x 170mm spring cable probe with adjustable fixing cap. Grounded junction. 2m of 7//0.2mm cable. Response time: 2 seconds. Temperature range from 0 → +350°C. Adaptor with 1/8 BSP male thread available separately Thermocouple Type = J Probe Length = 175mm Probe Diameter = 5.2mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = + 350 °C, +750 °C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote
Description
6 x 170mm spring cable probe with adjustable fixing cap. Grounded junction. 2m of 7//0.2mm cable. Response time: 2 seconds. Temperature range from 0 → +350°C. Adaptor with 1/8 BSP male thread available separately Thermocouple Type = J Probe Length = 175mm Probe Diameter = 5.2mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = + 350 °C, +750 °C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6212215 - RS Components, Ltd.
Corby, Northants, United Kingdom
6 x 170mm spring cable probe with adjustable fixing cap. Grounded junction. 2m of 7//0.2mm cable. Response time: 2 seconds. Temperature range from 0 → +350°C. Adaptor with 1/8 BSP male thread available separately Thermocouple Type = J Probe Length = 175mm Probe Diameter = 5.2mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = + 350 °C, +750 °C Cable Length = 2m Response Time = 0.7 s Standards Met = RoHS Compliant

6 x 170mm spring cable probe with adjustable fixing cap. Grounded junction. 2m of 7//0.2mm cable. Response time: 2 seconds. Temperature range from 0 → +350°C. Adaptor with 1/8 BSP male thread available separately
Thermocouple Type = J
Probe Length = 175mm
Probe Diameter = 5.2mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = + 350 °C, +750 °C
Cable Length = 2m
Response Time = 0.7 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 6212215
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 5477332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 2 inch (50 mm)
View Details
 - 3971488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 8240603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 4 inch (100 mm)
View Details
 - 8471084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details