RS Components, Ltd. 7877753

Description
Very rugged and flexible mineral insulated thermocouples suitable for high pressure and vacuum applications, and able to withstand high levels of vibration. Thermocouple Type = K Probe Length = 1m Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +1100°C Cable Length = 1m Termination Type = Lead Standards Met = IEC
Request a Quote
Description
Very rugged and flexible mineral insulated thermocouples suitable for high pressure and vacuum applications, and able to withstand high levels of vibration. Thermocouple Type = K Probe Length = 1m Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +1100°C Cable Length = 1m Termination Type = Lead Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7877753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Very rugged and flexible mineral insulated thermocouples suitable for high pressure and vacuum applications, and able to withstand high levels of vibration. Thermocouple Type = K Probe Length = 1m Probe Diameter = 6mm Probe Material = Stainless Steel Minimum Temperature Sensed = -100°C Maximum Temperature Sensed = +1100°C Cable Length = 1m Termination Type = Lead Standards Met = IEC

Very rugged and flexible mineral insulated thermocouples suitable for high pressure and vacuum applications, and able to withstand high levels of vibration.
Thermocouple Type = K
Probe Length = 1m
Probe Diameter = 6mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -100°C
Maximum Temperature Sensed = +1100°C
Cable Length = 1m
Termination Type = Lead
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 7877753
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 8240596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 3971258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 4441269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 3241951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details