RS Components, Ltd. 6212287

Description
Opearting temperature range 0 → 200 °C. 1m of 1//0.2 PTFE insulated twisted pair cable. Supplied with 5 fixing adhesive bands Thermocouple Type = K Probe Length = 1m Probe Diameter = 6.35mm Probe Material = Copper Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +200°C Cable Length = 1m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote
Description
Opearting temperature range 0 → 200 °C. 1m of 1//0.2 PTFE insulated twisted pair cable. Supplied with 5 fixing adhesive bands Thermocouple Type = K Probe Length = 1m Probe Diameter = 6.35mm Probe Material = Copper Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +200°C Cable Length = 1m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6212287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Opearting temperature range 0 → 200 °C. 1m of 1//0.2 PTFE insulated twisted pair cable. Supplied with 5 fixing adhesive bands Thermocouple Type = K Probe Length = 1m Probe Diameter = 6.35mm Probe Material = Copper Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +200°C Cable Length = 1m Response Time = 0.7 s Standards Met = RoHS Compliant

Opearting temperature range 0 → 200 °C. 1m of 1//0.2 PTFE insulated twisted pair cable. Supplied with 5 fixing adhesive bands
Thermocouple Type = K
Probe Length = 1m
Probe Diameter = 6.35mm
Probe Material = Copper
Minimum Temperature Sensed = 0°C
Maximum Temperature Sensed = +200°C
Cable Length = 1m
Response Time = 0.7 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 6212287
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 8240657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 159023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 3630323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 1365894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details