RS Components, Ltd. 6212120

Description
Used for harsh conditions, including most steam sterilisers. 250x4mm probe, stainless steel 316 sheath. 2 x insulated tip junctions. 5m cable in silicon rubber throughout. First 2,5m section in a flexible stainless steel conduit. Temperature range from -50 → +200°C Thermocouple Type = T Probe Length = 250mm Probe Diameter = 4mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +200°C Cable Length = 1m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote
Description
Used for harsh conditions, including most steam sterilisers. 250x4mm probe, stainless steel 316 sheath. 2 x insulated tip junctions. 5m cable in silicon rubber throughout. First 2,5m section in a flexible stainless steel conduit. Temperature range from -50 → +200°C Thermocouple Type = T Probe Length = 250mm Probe Diameter = 4mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +200°C Cable Length = 1m Response Time = 0.7 s Standards Met = RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6212120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Used for harsh conditions, including most steam sterilisers. 250x4mm probe, stainless steel 316 sheath. 2 x insulated tip junctions. 5m cable in silicon rubber throughout. First 2,5m section in a flexible stainless steel conduit. Temperature range from -50 → +200°C Thermocouple Type = T Probe Length = 250mm Probe Diameter = 4mm Probe Material = Stainless Steel Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +200°C Cable Length = 1m Response Time = 0.7 s Standards Met = RoHS Compliant

Used for harsh conditions, including most steam sterilisers. 250x4mm probe, stainless steel 316 sheath. 2 x insulated tip junctions. 5m cable in silicon rubber throughout. First 2,5m section in a flexible stainless steel conduit. Temperature range from -50 → +200°C
Thermocouple Type = T
Probe Length = 250mm
Probe Diameter = 4mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +200°C
Cable Length = 1m
Response Time = 0.7 s
Standards Met = RoHS Compliant

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 6212120
Thermocouple Type T
Unlock Full Specs
to access all available technical data

Similar Products

 - 6212287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details
 - 3241800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 1 inch (20 mm)
View Details
 - 4441247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
 - 1236308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details